Vishay Intertechnology, Inc. Through Hole Resistors RWR80S57R6FSS73

Description
57.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
57.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S57R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S57R6FSS73-ND
Through Hole Resistors RWR80S57R6FSS73-ND
57.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

57.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S57R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S57R6FSS73
Wirewound Resistors 3110-RWR80S57R6FSS73
EGS-3-80 57.6 1% RWR80S57R6FS S73

EGS-3-80 57.6 1% RWR80S57R6FS S73

Supplier's Site Datasheet
RES 57.6 OHM 2W 1% WW AXIAL - RWR80S57R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 2W 1% WW AXIAL
RWR80S57R6FSS73
RES 57.6 OHM 2W 1% WW AXIAL RWR80S57R6FSS73
RES 57.6ohm 2W 1% WW AXIAL

RES 57.6ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S57R6FSS73-ND 3110-RWR80S57R6FSS73 RWR80S57R6FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 57.6 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details