Vishay Intertechnology, Inc. RES 560 OHM 2W 1% WW AXIAL RWR80S5600FMB12

Description
RES 560ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 560ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 2W 1% WW AXIAL - RWR80S5600FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 2W 1% WW AXIAL
RWR80S5600FMB12
RES 560 OHM 2W 1% WW AXIAL RWR80S5600FMB12
RES 560ohm 2W 1% WW AXIAL

RES 560ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S5600FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5600FMB12
Wirewound Resistors 3110-RWR80S5600FMB12
EGS-3-80 560 1% RWR80S5600FM B12

EGS-3-80 560 1% RWR80S5600FM B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5600FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5600FMB12-ND
Through Hole Resistors RWR80S5600FMB12-ND
560 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5600FMB12 3110-RWR80S5600FMB12 RWR80S5600FMB12-ND
Product Name RES 560 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers