Vishay Intertechnology, Inc. Through Hole Resistors RWR80S68R1FRRSL

Description
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S68R1FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S68R1FRRSL-ND
Through Hole Resistors RWR80S68R1FRRSL-ND
68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S68R1FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S68R1FRRSL
Wirewound Resistors 3110-RWR80S68R1FRRSL
EGS-3-80 68.1 1% RWR80S68R1FR RSL

EGS-3-80 68.1 1% RWR80S68R1FR RSL

Supplier's Site Datasheet
RES 68.1 OHM 2W 1% WW AXIAL - RWR80S68R1FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 2W 1% WW AXIAL
RWR80S68R1FRRSL
RES 68.1 OHM 2W 1% WW AXIAL RWR80S68R1FRRSL
RES 68.1ohm 2W 1% WW AXIAL

RES 68.1ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S68R1FRRSL-ND 3110-RWR80S68R1FRRSL RWR80S68R1FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 68.1 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1351334-C71K5JT - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details