Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5230FSBSL

Description
EGS-3-80 523 1% RWR80S5230FS BSL
Request a Quote Datasheet
Description
EGS-3-80 523 1% RWR80S5230FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5230FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5230FSBSL
Wirewound Resistors 3110-RWR80S5230FSBSL
EGS-3-80 523 1% RWR80S5230FS BSL

EGS-3-80 523 1% RWR80S5230FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5230FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5230FSBSL-ND
Through Hole Resistors RWR80S5230FSBSL-ND
523 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 523 OHM 2W 1% WW AXIAL - RWR80S5230FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 2W 1% WW AXIAL
RWR80S5230FSBSL
RES 523 OHM 2W 1% WW AXIAL RWR80S5230FSBSL
RES 523ohm 2W 1% WW AXIAL

RES 523ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5230FSBSL RWR80S5230FSBSL-ND RWR80S5230FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 523 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details