Vishay Intertechnology, Inc. Wirewound Resistors RWR80S54R1FRBSL

Description
EGS-3-80 54.1 1% RWR80S54R1FR BSL
Request a Quote Datasheet
Description
EGS-3-80 54.1 1% RWR80S54R1FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S54R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S54R1FRBSL
Wirewound Resistors 3110-RWR80S54R1FRBSL
EGS-3-80 54.1 1% RWR80S54R1FR BSL

EGS-3-80 54.1 1% RWR80S54R1FR BSL

Supplier's Site Datasheet
RES 54.1 OHM 2W 1% WW AXIAL - RWR80S54R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.1 OHM 2W 1% WW AXIAL
RWR80S54R1FRBSL
RES 54.1 OHM 2W 1% WW AXIAL RWR80S54R1FRBSL
RES 54.1ohm 2W 1% WW AXIAL

RES 54.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S54R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S54R1FRBSL-ND
Through Hole Resistors RWR80S54R1FRBSL-ND
54.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

54.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S54R1FRBSL RWR80S54R1FRBSL RWR80S54R1FRBSL-ND
Product Name Wirewound Resistors RES 54.1 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 54.1 ohms 54.1 ohms 54.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details