Vishay Intertechnology, Inc. Through Hole Resistors RWR80S6650FRB12

Description
665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S6650FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6650FRB12-ND
Through Hole Resistors RWR80S6650FRB12-ND
665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6650FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6650FRB12
Wirewound Resistors 3110-RWR80S6650FRB12
EGS-3-80 665 1% RWR80S6650FR B12

EGS-3-80 665 1% RWR80S6650FR B12

Supplier's Site Datasheet
RES 665 OHM 2W 1% WW AXIAL - RWR80S6650FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 2W 1% WW AXIAL
RWR80S6650FRB12
RES 665 OHM 2W 1% WW AXIAL RWR80S6650FRB12
RES 665ohm 2W 1% WW AXIAL

RES 665ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6650FRB12-ND 3110-RWR80S6650FRB12 RWR80S6650FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 665 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 665 ohms 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623788-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details