Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6040FRRSL

Description
EGS-3-80 604 1% RWR80S6040FR RSL
Request a Quote Datasheet
Description
EGS-3-80 604 1% RWR80S6040FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6040FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6040FRRSL
Wirewound Resistors 3110-RWR80S6040FRRSL
EGS-3-80 604 1% RWR80S6040FR RSL

EGS-3-80 604 1% RWR80S6040FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S6040FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6040FRRSL-ND
Through Hole Resistors RWR80S6040FRRSL-ND
604 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

604 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 604 OHM 2W 1% WW AXIAL - RWR80S6040FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 2W 1% WW AXIAL
RWR80S6040FRRSL
RES 604 OHM 2W 1% WW AXIAL RWR80S6040FRRSL
RES 604ohm 2W 1% WW AXIAL

RES 604ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S6040FRRSL RWR80S6040FRRSL-ND RWR80S6040FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 604 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers