Vishay Intertechnology, Inc. RES 56.2 OHM 2W 1% WW AXIAL RWR80S56R2FRB12

Description
RES 56.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 2W 1% WW AXIAL - RWR80S56R2FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 2W 1% WW AXIAL
RWR80S56R2FRB12
RES 56.2 OHM 2W 1% WW AXIAL RWR80S56R2FRB12
RES 56.2ohm 2W 1% WW AXIAL

RES 56.2ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S56R2FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S56R2FRB12
Wirewound Resistors 3110-RWR80S56R2FRB12
EGS-3-80 56.2 1% RWR80S56R2FR B12

EGS-3-80 56.2 1% RWR80S56R2FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S56R2FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S56R2FRB12-ND
Through Hole Resistors RWR80S56R2FRB12-ND
56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

56.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S56R2FRB12 3110-RWR80S56R2FRB12 RWR80S56R2FRB12-ND
Product Name RES 56.2 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details