Vishay Intertechnology, Inc. RES 60.4 OHM 2W 1% WW AXIAL RWR80S60R4FRB12

Description
RES 60.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 2W 1% WW AXIAL - RWR80S60R4FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 2W 1% WW AXIAL
RWR80S60R4FRB12
RES 60.4 OHM 2W 1% WW AXIAL RWR80S60R4FRB12
RES 60.4ohm 2W 1% WW AXIAL

RES 60.4ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S60R4FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S60R4FRB12-ND
Through Hole Resistors RWR80S60R4FRB12-ND
60.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S60R4FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S60R4FRB12
Wirewound Resistors 3110-RWR80S60R4FRB12
EGS-3-80 60.4 1% RWR80S60R4FR B12

EGS-3-80 60.4 1% RWR80S60R4FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S60R4FRB12 RWR80S60R4FRB12-ND 3110-RWR80S60R4FRB12
Product Name RES 60.4 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1-1879447-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers