Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5490FSRSL

Description
EGS-3-80 549 1% RWR80S5490FS RSL
Request a Quote Datasheet
Description
EGS-3-80 549 1% RWR80S5490FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5490FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5490FSRSL
Wirewound Resistors 3110-RWR80S5490FSRSL
EGS-3-80 549 1% RWR80S5490FS RSL

EGS-3-80 549 1% RWR80S5490FS RSL

Supplier's Site Datasheet
RES 549 OHM 2W 1% WW AXIAL - RWR80S5490FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 2W 1% WW AXIAL
RWR80S5490FSRSL
RES 549 OHM 2W 1% WW AXIAL RWR80S5490FSRSL
RES 549ohm 2W 1% WW AXIAL

RES 549ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5490FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5490FSRSL-ND
Through Hole Resistors RWR80S5490FSRSL-ND
549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5490FSRSL RWR80S5490FSRSL RWR80S5490FSRSL-ND
Product Name Wirewound Resistors RES 549 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C3A5R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details