Vishay Intertechnology, Inc. RES 590 OHM 2W 1% WW AXIAL RWR80S5900FRBSL

Description
RES 590ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 590ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 2W 1% WW AXIAL - RWR80S5900FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 2W 1% WW AXIAL
RWR80S5900FRBSL
RES 590 OHM 2W 1% WW AXIAL RWR80S5900FRBSL
RES 590ohm 2W 1% WW AXIAL

RES 590ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5900FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5900FRBSL-ND
Through Hole Resistors RWR80S5900FRBSL-ND
590 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5900FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5900FRBSL
Wirewound Resistors 3110-RWR80S5900FRBSL
EGS-3-80 590 1% RWR80S5900FR BSL

EGS-3-80 590 1% RWR80S5900FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5900FRBSL RWR80S5900FRBSL-ND 3110-RWR80S5900FRBSL
Product Name RES 590 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details