61.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 61.9ohm 2W 0.1% WW AXIAL
EGS-3-80 61.9 .1% RWR80S61R9BS RSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S61R9BSRSL-ND | RWR80S61R9BSRSL | 3110-RWR80S61R9BSRSL |
| Product Name | Through Hole Resistors | RES 61.9 OHM 2W 0.1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 61.9 ohms | 61.9 ohms | 61.9 ohms |