Vishay Intertechnology, Inc. Through Hole Resistors RWR80S6800FRB12

Description
680 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
680 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S6800FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6800FRB12-ND
Through Hole Resistors RWR80S6800FRB12-ND
680 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

680 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 680 OHM 2W 1% WW AXIAL - RWR80S6800FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 2W 1% WW AXIAL
RWR80S6800FRB12
RES 680 OHM 2W 1% WW AXIAL RWR80S6800FRB12
RES 680ohm 2W 1% WW AXIAL

RES 680ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S6800FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6800FRB12
Wirewound Resistors 3110-RWR80S6800FRB12
EGS-3-80 680 1% RWR80S6800FR B12

EGS-3-80 680 1% RWR80S6800FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S6800FRB12-ND RWR80S6800FRB12 3110-RWR80S6800FRB12
Product Name Through Hole Resistors RES 680 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers