Vishay Intertechnology, Inc. RES 60.1 OHM 2W 0.1% WW AXIAL RWR80S60R1BSBSL

Description
RES 60.1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.1ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.1 OHM 2W 0.1% WW AXIAL - RWR80S60R1BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.1 OHM 2W 0.1% WW AXIAL
RWR80S60R1BSBSL
RES 60.1 OHM 2W 0.1% WW AXIAL RWR80S60R1BSBSL
RES 60.1ohm 2W 0.1% WW AXIAL

RES 60.1ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S60R1BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S60R1BSBSL-ND
Through Hole Resistors RWR80S60R1BSBSL-ND
60.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.1 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S60R1BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S60R1BSBSL
Wirewound Resistors 3110-RWR80S60R1BSBSL
EGS-3-80 60.1 .1% RWR80S60R1BS BSL

EGS-3-80 60.1 .1% RWR80S60R1BS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S60R1BSBSL RWR80S60R1BSBSL-ND 3110-RWR80S60R1BSBSL
Product Name RES 60.1 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.1 ohms 60.1 ohms 60.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers