Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5490BSBSL

Description
EGS-3-80 549 .1% RWR80S5490BS BSL
Request a Quote Datasheet
Description
EGS-3-80 549 .1% RWR80S5490BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5490BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5490BSBSL
Wirewound Resistors 3110-RWR80S5490BSBSL
EGS-3-80 549 .1% RWR80S5490BS BSL

EGS-3-80 549 .1% RWR80S5490BS BSL

Supplier's Site Datasheet
RES 549 OHM 2W 0.1% WW AXIAL - RWR80S5490BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 2W 0.1% WW AXIAL
RWR80S5490BSBSL
RES 549 OHM 2W 0.1% WW AXIAL RWR80S5490BSBSL
RES 549ohm 2W 0.1% WW AXIAL

RES 549ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5490BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5490BSBSL-ND
Through Hole Resistors RWR80S5490BSBSL-ND
549 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5490BSBSL RWR80S5490BSBSL RWR80S5490BSBSL-ND
Product Name Wirewound Resistors RES 549 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers