Vishay Intertechnology, Inc. RES 576 OHM 2W 1% WW AXIAL RWR80S5760FRBSL

Description
RES 576ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 576ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 2W 1% WW AXIAL - RWR80S5760FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 2W 1% WW AXIAL
RWR80S5760FRBSL
RES 576 OHM 2W 1% WW AXIAL RWR80S5760FRBSL
RES 576ohm 2W 1% WW AXIAL

RES 576ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5760FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5760FRBSL-ND
Through Hole Resistors RWR80S5760FRBSL-ND
576 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5760FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5760FRBSL
Wirewound Resistors 3110-RWR80S5760FRBSL
EGS-3-80 576 1% RWR80S5760FR BSL

EGS-3-80 576 1% RWR80S5760FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5760FRBSL RWR80S5760FRBSL-ND 3110-RWR80S5760FRBSL
Product Name RES 576 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers