Vishay Intertechnology, Inc. Wirewound Resistors RWR80S6140FRBSL

Description
EGS-3-80 614 1% RWR80S6140FR BSL
Request a Quote Datasheet
Description
EGS-3-80 614 1% RWR80S6140FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S6140FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6140FRBSL
Wirewound Resistors 3110-RWR80S6140FRBSL
EGS-3-80 614 1% RWR80S6140FR BSL

EGS-3-80 614 1% RWR80S6140FR BSL

Supplier's Site Datasheet
RES 614 OHM 2W 1% WW AXIAL - RWR80S6140FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 614 OHM 2W 1% WW AXIAL
RWR80S6140FRBSL
RES 614 OHM 2W 1% WW AXIAL RWR80S6140FRBSL
RES 614ohm 2W 1% WW AXIAL

RES 614ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S6140FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6140FRBSL-ND
Through Hole Resistors RWR80S6140FRBSL-ND
614 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

614 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S6140FRBSL RWR80S6140FRBSL RWR80S6140FRBSL-ND
Product Name Wirewound Resistors RES 614 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 614 ohms 614 ohms 614 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details