Vishay Intertechnology, Inc. RES 61.9 OHM 2W 0.1% WW AXIAL RWR80S61R9BRBSL

Description
RES 61.9ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 2W 0.1% WW AXIAL - RWR80S61R9BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 2W 0.1% WW AXIAL
RWR80S61R9BRBSL
RES 61.9 OHM 2W 0.1% WW AXIAL RWR80S61R9BRBSL
RES 61.9ohm 2W 0.1% WW AXIAL

RES 61.9ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S61R9BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S61R9BRBSL-ND
Through Hole Resistors RWR80S61R9BRBSL-ND
61.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S61R9BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S61R9BRBSL
Wirewound Resistors 3110-RWR80S61R9BRBSL
EGS-3-80 61.9 .1% RWR80S61R9BR BSL

EGS-3-80 61.9 .1% RWR80S61R9BR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S61R9BRBSL RWR80S61R9BRBSL-ND 3110-RWR80S61R9BRBSL
Product Name RES 61.9 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details