Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5230FSRSL

Description
EGS-3-80 523 1% RWR80S5230FS RSL
Request a Quote Datasheet
Description
EGS-3-80 523 1% RWR80S5230FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5230FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5230FSRSL
Wirewound Resistors 3110-RWR80S5230FSRSL
EGS-3-80 523 1% RWR80S5230FS RSL

EGS-3-80 523 1% RWR80S5230FS RSL

Supplier's Site Datasheet
RES 523 OHM 2W 1% WW AXIAL - RWR80S5230FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 2W 1% WW AXIAL
RWR80S5230FSRSL
RES 523 OHM 2W 1% WW AXIAL RWR80S5230FSRSL
RES 523ohm 2W 1% WW AXIAL

RES 523ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5230FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5230FSRSL-ND
Through Hole Resistors RWR80S5230FSRSL-ND
523 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5230FSRSL RWR80S5230FSRSL RWR80S5230FSRSL-ND
Product Name Wirewound Resistors RES 523 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 523 ohms 523 ohms 523 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details