Vishay Intertechnology, Inc. Through Hole Resistors RWR80S64R9FRRSL

Description
64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S64R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S64R9FRRSL-ND
Through Hole Resistors RWR80S64R9FRRSL-ND
64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S64R9FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S64R9FRRSL
Wirewound Resistors 3110-RWR80S64R9FRRSL
EGS-3-80 64.9 1% RWR80S64R9FR RSL

EGS-3-80 64.9 1% RWR80S64R9FR RSL

Supplier's Site Datasheet
RES 64.9 OHM 2W 1% WW AXIAL - RWR80S64R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 2W 1% WW AXIAL
RWR80S64R9FRRSL
RES 64.9 OHM 2W 1% WW AXIAL RWR80S64R9FRRSL
RES 64.9ohm 2W 1% WW AXIAL

RES 64.9ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S64R9FRRSL-ND 3110-RWR80S64R9FRRSL RWR80S64R9FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 64.9 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details