Vishay Intertechnology, Inc. Through Hole Resistors RWR80S5760FRB12

Description
576 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
576 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S5760FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5760FRB12-ND
Through Hole Resistors RWR80S5760FRB12-ND
576 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5760FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5760FRB12
Wirewound Resistors 3110-RWR80S5760FRB12
EGS-3-80 576 1% RWR80S5760FR B12

EGS-3-80 576 1% RWR80S5760FR B12

Supplier's Site Datasheet
RES 576 OHM 2W 1% WW AXIAL - RWR80S5760FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 2W 1% WW AXIAL
RWR80S5760FRB12
RES 576 OHM 2W 1% WW AXIAL RWR80S5760FRB12
RES 576ohm 2W 1% WW AXIAL

RES 576ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5760FRB12-ND 3110-RWR80S5760FRB12 RWR80S5760FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 576 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 576 ohms 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers