Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5900FRS73

Description
EGS-3-80 590 1% RWR80S5900FR S73
Request a Quote Datasheet
Description
EGS-3-80 590 1% RWR80S5900FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5900FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5900FRS73
Wirewound Resistors 3110-RWR80S5900FRS73
EGS-3-80 590 1% RWR80S5900FR S73

EGS-3-80 590 1% RWR80S5900FR S73

Supplier's Site Datasheet
RES 590 OHM 2W 1% WW AXIAL - RWR80S5900FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 2W 1% WW AXIAL
RWR80S5900FRS73
RES 590 OHM 2W 1% WW AXIAL RWR80S5900FRS73
RES 590ohm 2W 1% WW AXIAL

RES 590ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5900FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5900FRS73-ND
Through Hole Resistors RWR80S5900FRS73-ND
590 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5900FRS73 RWR80S5900FRS73 RWR80S5900FRS73-ND
Product Name Wirewound Resistors RES 590 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A33RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details