Vishay Intertechnology, Inc. RES 64.9 OHM 2W 1% WW AXIAL RWR80S64R9FSRSL

Description
RES 64.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 64.9ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 2W 1% WW AXIAL - RWR80S64R9FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 2W 1% WW AXIAL
RWR80S64R9FSRSL
RES 64.9 OHM 2W 1% WW AXIAL RWR80S64R9FSRSL
RES 64.9ohm 2W 1% WW AXIAL

RES 64.9ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S64R9FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S64R9FSRSL
Wirewound Resistors 3110-RWR80S64R9FSRSL
EGS-3-80 64.9 1% RWR80S64R9FS RSL

EGS-3-80 64.9 1% RWR80S64R9FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S64R9FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S64R9FSRSL-ND
Through Hole Resistors RWR80S64R9FSRSL-ND
64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

64.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S64R9FSRSL 3110-RWR80S64R9FSRSL RWR80S64R9FSRSL-ND
Product Name RES 64.9 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64.9 ohms 64.9 ohms 64.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details