Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5360BSB12

Description
EGS-3-80 536 .1% RWR80S5360BS B12
Request a Quote Datasheet
Description
EGS-3-80 536 .1% RWR80S5360BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5360BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5360BSB12
Wirewound Resistors 3110-RWR80S5360BSB12
EGS-3-80 536 .1% RWR80S5360BS B12

EGS-3-80 536 .1% RWR80S5360BS B12

Supplier's Site Datasheet
RES 536 OHM 2W 0.1% WW AXIAL - RWR80S5360BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 2W 0.1% WW AXIAL
RWR80S5360BSB12
RES 536 OHM 2W 0.1% WW AXIAL RWR80S5360BSB12
RES 536ohm 2W 0.1% WW AXIAL

RES 536ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S5360BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5360BSB12-ND
Through Hole Resistors RWR80S5360BSB12-ND
536 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5360BSB12 RWR80S5360BSB12 RWR80S5360BSB12-ND
Product Name Wirewound Resistors RES 536 OHM 2W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 536 ohms 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details