Vishay Intertechnology, Inc. Wirewound Resistors RWR80S53R6FSRSL

Description
EGS-3-80 53.6 1% RWR80S53R6FS RSL
Request a Quote Datasheet
Description
EGS-3-80 53.6 1% RWR80S53R6FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S53R6FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S53R6FSRSL
Wirewound Resistors 3110-RWR80S53R6FSRSL
EGS-3-80 53.6 1% RWR80S53R6FS RSL

EGS-3-80 53.6 1% RWR80S53R6FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S53R6FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S53R6FSRSL-ND
Through Hole Resistors RWR80S53R6FSRSL-ND
53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 53.6 OHM 2W 1% WW AXIAL - RWR80S53R6FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 2W 1% WW AXIAL
RWR80S53R6FSRSL
RES 53.6 OHM 2W 1% WW AXIAL RWR80S53R6FSRSL
RES 53.6ohm 2W 1% WW AXIAL

RES 53.6ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S53R6FSRSL RWR80S53R6FSRSL-ND RWR80S53R6FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 53.6 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details