Vishay Intertechnology, Inc. RES 60.1 OHM 2W 1% WW AXIAL RWR80S60R1FSRSL

Description
RES 60.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.1 OHM 2W 1% WW AXIAL - RWR80S60R1FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.1 OHM 2W 1% WW AXIAL
RWR80S60R1FSRSL
RES 60.1 OHM 2W 1% WW AXIAL RWR80S60R1FSRSL
RES 60.1ohm 2W 1% WW AXIAL

RES 60.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S60R1FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S60R1FSRSL-ND
Through Hole Resistors RWR80S60R1FSRSL-ND
60.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S60R1FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S60R1FSRSL
Wirewound Resistors 3110-RWR80S60R1FSRSL
EGS-3-80 60.1 1% RWR80S60R1FS RSL

EGS-3-80 60.1 1% RWR80S60R1FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S60R1FSRSL RWR80S60R1FSRSL-ND 3110-RWR80S60R1FSRSL
Product Name RES 60.1 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.1 ohms 60.1 ohms 60.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details