Vishay Intertechnology, Inc. Through Hole Resistors RWR80S53R6FSBSL

Description
53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S53R6FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S53R6FSBSL-ND
Through Hole Resistors RWR80S53R6FSBSL-ND
53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

53.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 53.6 OHM 2W 1% WW AXIAL - RWR80S53R6FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 2W 1% WW AXIAL
RWR80S53R6FSBSL
RES 53.6 OHM 2W 1% WW AXIAL RWR80S53R6FSBSL
RES 53.6ohm 2W 1% WW AXIAL

RES 53.6ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S53R6FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S53R6FSBSL
Wirewound Resistors 3110-RWR80S53R6FSBSL
EGS-3-80 53.6 1% RWR80S53R6FS BSL

EGS-3-80 53.6 1% RWR80S53R6FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S53R6FSBSL-ND RWR80S53R6FSBSL 3110-RWR80S53R6FSBSL
Product Name Through Hole Resistors RES 53.6 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 53.6 ohms 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details