Vishay Intertechnology, Inc. Through Hole Resistors RWR80S6810FMB12

Description
681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S6810FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S6810FMB12-ND
Through Hole Resistors RWR80S6810FMB12-ND
681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S6810FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S6810FMB12
Wirewound Resistors 3110-RWR80S6810FMB12
EGS-3-80 681 1% RWR80S6810FM B12

EGS-3-80 681 1% RWR80S6810FM B12

Supplier's Site Datasheet
RES 681 OHM 2W 1% WW AXIAL - RWR80S6810FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 2W 1% WW AXIAL
RWR80S6810FMB12
RES 681 OHM 2W 1% WW AXIAL RWR80S6810FMB12
RES 681ohm 2W 1% WW AXIAL

RES 681ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S6810FMB12-ND 3110-RWR80S6810FMB12 RWR80S6810FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 681 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details