Vishay Intertechnology, Inc. Through Hole Resistors RWR80S5R62FSRSL

Description
5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S5R62FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R62FSRSL-ND
Through Hole Resistors RWR80S5R62FSRSL-ND
5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S5R62FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R62FSRSL
Wirewound Resistors 3110-RWR80S5R62FSRSL
EGS-3-80 5.62 1% RWR80S5R62FS RSL

EGS-3-80 5.62 1% RWR80S5R62FS RSL

Supplier's Site Datasheet
RES 5.62 OHM 2W 1% WW AXIAL - RWR80S5R62FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 2W 1% WW AXIAL
RWR80S5R62FSRSL
RES 5.62 OHM 2W 1% WW AXIAL RWR80S5R62FSRSL
RES 5.62ohm 2W 1% WW AXIAL

RES 5.62ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S5R62FSRSL-ND 3110-RWR80S5R62FSRSL RWR80S5R62FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 5.62 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.62 ohms 5.62 ohms 5.62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details