Vishay Intertechnology, Inc. RES 60.1 OHM 2W 1% WW AXIAL RWR80S60R1FSBSL

Description
RES 60.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.1ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.1 OHM 2W 1% WW AXIAL - RWR80S60R1FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.1 OHM 2W 1% WW AXIAL
RWR80S60R1FSBSL
RES 60.1 OHM 2W 1% WW AXIAL RWR80S60R1FSBSL
RES 60.1ohm 2W 1% WW AXIAL

RES 60.1ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S60R1FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S60R1FSBSL-ND
Through Hole Resistors RWR80S60R1FSBSL-ND
60.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S60R1FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S60R1FSBSL
Wirewound Resistors 3110-RWR80S60R1FSBSL
EGS-3-80 60.1 1% RWR80S60R1FS BSL

EGS-3-80 60.1 1% RWR80S60R1FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S60R1FSBSL RWR80S60R1FSBSL-ND 3110-RWR80S60R1FSBSL
Product Name RES 60.1 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.1 ohms 60.1 ohms 60.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers