Vishay Intertechnology, Inc. Wirewound Resistors RWR80S5760FSS73

Description
EGS-3-80 576 1% RWR80S5760FS S73
Request a Quote Datasheet
Description
EGS-3-80 576 1% RWR80S5760FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S5760FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5760FSS73
Wirewound Resistors 3110-RWR80S5760FSS73
EGS-3-80 576 1% RWR80S5760FS S73

EGS-3-80 576 1% RWR80S5760FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S5760FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5760FSS73-ND
Through Hole Resistors RWR80S5760FSS73-ND
576 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

576 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 576 OHM 2W 1% WW AXIAL - RWR80S5760FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 2W 1% WW AXIAL
RWR80S5760FSS73
RES 576 OHM 2W 1% WW AXIAL RWR80S5760FSS73
RES 576ohm 2W 1% WW AXIAL

RES 576ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S5760FSS73 RWR80S5760FSS73-ND RWR80S5760FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 576 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details