Vishay Intertechnology, Inc. Through Hole Resistors RWR80S5R11FRRSL

Description
5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S5R11FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S5R11FRRSL-ND
Through Hole Resistors RWR80S5R11FRRSL-ND
5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.11 OHM 2W 1% WW AXIAL - RWR80S5R11FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 2W 1% WW AXIAL
RWR80S5R11FRRSL
RES 5.11 OHM 2W 1% WW AXIAL RWR80S5R11FRRSL
RES 5.11ohm 2W 1% WW AXIAL

RES 5.11ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S5R11FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S5R11FRRSL
Wirewound Resistors 3110-RWR80S5R11FRRSL
EGS-3-80 5.11 1% RWR80S5R11FR RSL

EGS-3-80 5.11 1% RWR80S5R11FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S5R11FRRSL-ND RWR80S5R11FRRSL 3110-RWR80S5R11FRRSL
Product Name Through Hole Resistors RES 5.11 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
3 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details