TelephoneStuff.com Leviton Hospital Grade 20A/125V Duplex Decora Receptacle 16362-HG

Description
Hospital-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly. Features: - Durable thermoplastic face available in an array of designer colors - Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades
Description
Hospital-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly. Features: - Durable thermoplastic face available in an array of designer colors - Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Hospital Grade 20A/125V Duplex Decora Receptacle - 16362-HG - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Hospital Grade 20A/125V Duplex Decora Receptacle
16362-HG
Leviton Hospital Grade 20A/125V Duplex Decora Receptacle 16362-HG
Hospital-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly. Features: - Durable thermoplastic face available in an array of designer colors - Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades

Hospital-Grade back and side wired NEMA 5-20R receptacles are self grounding when installed properly.
Features:
- Durable thermoplastic face available in an array of designer colors
- Receptacles have a locked-in mounting strap with a self-grounding clip riveted to the strap
- Back and side wiring terminals permit fast installation of up to #10 solid or stranded conductors
- Triple-wipe copper alloy contacts ensure maximum conductivity
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 16362-HG
Product Name Leviton Hospital Grade 20A/125V Duplex Decora Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4688-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Locking Plug, 30 AMP 125 Volt/250 Volt L14-30P - L1430P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 206430-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details