TelephoneStuff.com Leviton 20 Amp Narrow Body Single Wetguard Receptacle with.. 60W33

Description
20 amp, 125 volt, NEMA 5-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 125 volt - NEMA 5-20R - 2 pole - 3 wire - Back wired - Industrial grade - UL, CSA certified
Description
20 amp, 125 volt, NEMA 5-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 125 volt - NEMA 5-20R - 2 pole - 3 wire - Back wired - Industrial grade - UL, CSA certified

Suppliers

Company
Product
Description
Supplier Links
Leviton 20 Amp Narrow Body Single Wetguard Receptacle with.. - 60W33 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20 Amp Narrow Body Single Wetguard Receptacle with..
60W33
Leviton 20 Amp Narrow Body Single Wetguard Receptacle with.. 60W33
20 amp, 125 volt, NEMA 5-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover. Features: - Grounding - Wetguard with cover - 20 amp - 125 volt - NEMA 5-20R - 2 pole - 3 wire - Back wired - Industrial grade - UL, CSA certified

20 amp, 125 volt, NEMA 5-20R, 2P, 3W, narrow body single receptacle, straight blade, industrial grade, grounding, wetguard with cover.
Features:
- Grounding
- Wetguard with cover
- 20 amp
- 125 volt
- NEMA 5-20R
- 2 pole
- 3 wire
- Back wired
- Industrial grade
- UL, CSA certified

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 60W33
Product Name Leviton 20 Amp Narrow Body Single Wetguard Receptacle with..
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6802-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details