TelephoneStuff.com Leviton 20 AMP 125/250V Single Locking Flush Receptacle 24CM-10

Description
20 Amp 125 Volt/250 Volt, NEMA L14-20R, 3P, 4W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. Features: - All carrying metals parts are electroless nickel-coated - Cord clamp seats flush with body for all cable - Connector power contacts are heavy-duty
Description
20 Amp 125 Volt/250 Volt, NEMA L14-20R, 3P, 4W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. Features: - All carrying metals parts are electroless nickel-coated - Cord clamp seats flush with body for all cable - Connector power contacts are heavy-duty

Suppliers

Company
Product
Description
Supplier Links
Leviton 20 AMP 125/250V Single Locking Flush Receptacle - 24CM-10 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20 AMP 125/250V Single Locking Flush Receptacle
24CM-10
Leviton 20 AMP 125/250V Single Locking Flush Receptacle 24CM-10
20 Amp 125 Volt/250 Volt, NEMA L14-20R, 3P, 4W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow. Features: - All carrying metals parts are electroless nickel-coated - Cord clamp seats flush with body for all cable - Connector power contacts are heavy-duty

20 Amp 125 Volt/250 Volt, NEMA L14-20R, 3P, 4W, Flush Mtg Locking Receptacle. Industrial Grade, Grounding, Corrosion Resistant - Yellow.
Features:
- All carrying metals parts are electroless nickel-coated
- Cord clamp seats flush with body for all cable
- Connector power contacts are heavy-duty

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 24CM-10
Product Name Leviton 20 AMP 125/250V Single Locking Flush Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type-A + Type-C Dual USB Ports with 18W USB In Wall Outlet - ERU2418AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details