TelephoneStuff.com MINUTEMAN 14-Outlet, 15-Amp Receptacles, Amp-Metered,.. MMPD1415HVA

Description
14-Outlet, 15-Amp Receptacles, Amp-metered, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant
Description
14-Outlet, 15-Amp Receptacles, Amp-metered, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 14-Outlet, 15-Amp Receptacles, Amp-Metered,.. - MMPD1415HVA - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 14-Outlet, 15-Amp Receptacles, Amp-Metered,..
MMPD1415HVA
MINUTEMAN 14-Outlet, 15-Amp Receptacles, Amp-Metered,.. MMPD1415HVA
14-Outlet, 15-Amp Receptacles, Amp-metered, 1U/0U Horizontal or Vertical Mounting PDU. Features: - 14 outlets - 15-amp receptacles - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

14-Outlet, 15-Amp Receptacles, Amp-metered, 1U/0U Horizontal or Vertical Mounting PDU.
Features:
- 14 outlets
- 15-amp receptacles
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: 5-15P
- Circuit Breaker UL 1077: One 15-Amp
- Outlet Type: 5-15R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MMPD1415HVA
Product Name MINUTEMAN 14-Outlet, 15-Amp Receptacles, Amp-Metered,..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Box Receptacle - D41S05A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers