TelephoneStuff.com MINUTEMAN 8-Outlet, 15-Amp Receptacles, 1U / 0U Horizontal.. MMPD815HV

Description
8-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting Power Distribution Unit (PDU). PDU Features: - 8 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant
Description
8-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting Power Distribution Unit (PDU). PDU Features: - 8 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
MINUTEMAN 8-Outlet, 15-Amp Receptacles, 1U / 0U Horizontal.. - MMPD815HV - TelephoneStuff.com
Huntington Beach, CA, USA
MINUTEMAN 8-Outlet, 15-Amp Receptacles, 1U / 0U Horizontal..
MMPD815HV
MINUTEMAN 8-Outlet, 15-Amp Receptacles, 1U / 0U Horizontal.. MMPD815HV
8-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting Power Distribution Unit (PDU). PDU Features: - 8 outlets - 15-amp receptacles - Unit can be mounted either vertically or horizontally in most racks and enclosures - Switchless design and on/off LEDs provide greater mean time between failure (MTBF) - Housed in sturdy, black, metal case with heavy-duty outlets - Power cord is strain-relieved with molded plugs and use heavy-gauged cables - External ground stud - 15 ft (4.6m) power cord - Power Cord Type: 5-15P - Circuit Breaker UL 1077: One 15-Amp - Outlet Type: 5-15R - Input/Output Voltage: 120V/120V - Frequency: 50/60Hz - UL 60950-1 listed - RoHS Compliant

8-Outlet, 15-Amp Receptacles, 1U/0U Horizontal or Vertical Mounting Power Distribution Unit (PDU).
PDU Features:
- 8 outlets
- 15-amp receptacles
- Unit can be mounted either vertically or horizontally in most racks and enclosures
- Switchless design and on/off LEDs provide greater mean time between failure (MTBF)
- Housed in sturdy, black, metal case with heavy-duty outlets
- Power cord is strain-relieved with molded plugs and use heavy-gauged cables
- External ground stud
- 15 ft (4.6m) power cord
- Power Cord Type: 5-15P
- Circuit Breaker UL 1077: One 15-Amp
- Outlet Type: 5-15R
- Input/Output Voltage: 120V/120V
- Frequency: 50/60Hz
- UL 60950-1 listed
- RoHS Compliant

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number MMPD815HV
Product Name MINUTEMAN 8-Outlet, 15-Amp Receptacles, 1U / 0U Horizontal..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Heavy Duty Power Connectors - 403043M - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
20A/125V North American Snap-In Receptacle - 88234100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details