TelephoneStuff.com Hubbell Smooth Nylon Face Straight Blade Receptacle, NEMA.. CR5352I

Description
Receptacle, straight blade, NEMA 5-20R, brown, 20A, 125V AC, duplex. Features: - 20 Amp - 125 Volt - NEMA 5-20R - Slim Body Duplex Receptacle - Straight Blade - Industrial Grade - Self Grounding - Contractor Pack - Back & Side 8 Hole Feed-Thru Wired, Steel Strap
Description
Receptacle, straight blade, NEMA 5-20R, brown, 20A, 125V AC, duplex. Features: - 20 Amp - 125 Volt - NEMA 5-20R - Slim Body Duplex Receptacle - Straight Blade - Industrial Grade - Self Grounding - Contractor Pack - Back & Side 8 Hole Feed-Thru Wired, Steel Strap

Suppliers

Company
Product
Description
Supplier Links
Hubbell Smooth Nylon Face Straight Blade Receptacle, NEMA.. - CR5352I - TelephoneStuff.com
Huntington Beach, CA, USA
Hubbell Smooth Nylon Face Straight Blade Receptacle, NEMA..
CR5352I
Hubbell Smooth Nylon Face Straight Blade Receptacle, NEMA.. CR5352I
Receptacle, straight blade, NEMA 5-20R, brown, 20A, 125V AC, duplex. Features: - 20 Amp - 125 Volt - NEMA 5-20R - Slim Body Duplex Receptacle - Straight Blade - Industrial Grade - Self Grounding - Contractor Pack - Back & Side 8 Hole Feed-Thru Wired, Steel Strap

Receptacle, straight blade, NEMA 5-20R, brown, 20A, 125V AC, duplex.
Features:
- 20 Amp
- 125 Volt
- NEMA 5-20R
- Slim Body Duplex Receptacle
- Straight Blade
- Industrial Grade
- Self Grounding
- Contractor Pack
- Back & Side 8 Hole Feed-Thru Wired, Steel Strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number CR5352I
Product Name Hubbell Smooth Nylon Face Straight Blade Receptacle, NEMA..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

1 Outlet Polarized Adapter with Lighted Switch, 2-Prong to 2-Prong White - 5511 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details