TelephoneStuff.com Leviton Acenti NEMA 5-15R Surge Receptacle ACSSR

Description
A 15 amp, 125 volt, duplex receptacle with a straight blade, residential grade, and surge with an indicator light and audible alarm. Features: - Protects sensitive electronic equipment against transient voltage surges - Provides excellent 3-Level, point-of-use surge protection for phase to neutral, phase to ground and neutral to ground - Audible alarm sounds if protection is lost - Soothing blue monitor/indicator LED provides surge protection status at a glance - Efficient construction with consistant form factor - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large triple-wipe, brass contacts for superior contact and conductivity - Nickel-plated steel mounting strap - Back and Side wiring options accept#14-#10 AWG stranded or solid wire Note: Click here to view Leviton's color shades
Description
A 15 amp, 125 volt, duplex receptacle with a straight blade, residential grade, and surge with an indicator light and audible alarm. Features: - Protects sensitive electronic equipment against transient voltage surges - Provides excellent 3-Level, point-of-use surge protection for phase to neutral, phase to ground and neutral to ground - Audible alarm sounds if protection is lost - Soothing blue monitor/indicator LED provides surge protection status at a glance - Efficient construction with consistant form factor - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large triple-wipe, brass contacts for superior contact and conductivity - Nickel-plated steel mounting strap - Back and Side wiring options accept#14-#10 AWG stranded or solid wire Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Acenti NEMA 5-15R Surge Receptacle - ACSSR - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Acenti NEMA 5-15R Surge Receptacle
ACSSR
Leviton Acenti NEMA 5-15R Surge Receptacle ACSSR
A 15 amp, 125 volt, duplex receptacle with a straight blade, residential grade, and surge with an indicator light and audible alarm. Features: - Protects sensitive electronic equipment against transient voltage surges - Provides excellent 3-Level, point-of-use surge protection for phase to neutral, phase to ground and neutral to ground - Audible alarm sounds if protection is lost - Soothing blue monitor/indicator LED provides surge protection status at a glance - Efficient construction with consistant form factor - Innovative contoured geometry offers an exclusive aesthetic design - Flawless multigang installation with no dividers or frame between devices - All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match - Subtle, matte finish complements fine decor - Large triple-wipe, brass contacts for superior contact and conductivity - Nickel-plated steel mounting strap - Back and Side wiring options accept#14-#10 AWG stranded or solid wire Note: Click here to view Leviton's color shades

A 15 amp, 125 volt, duplex receptacle with a straight blade, residential grade, and surge with an indicator light and audible alarm.
Features:
- Protects sensitive electronic equipment against transient voltage surges
- Provides excellent 3-Level, point-of-use surge protection for phase to neutral, phase to ground and neutral to ground
- Audible alarm sounds if protection is lost
- Soothing blue monitor/indicator LED provides surge protection status at a glance
- Efficient construction with consistant form factor
- Innovative contoured geometry offers an exclusive aesthetic design
- Flawless multigang installation with no dividers or frame between devices
- All visible surfaces molded from engineering-grade polymer for uniformity and flawless color match
- Subtle, matte finish complements fine decor
- Large triple-wipe, brass contacts for superior contact and conductivity
- Nickel-plated steel mounting strap
- Back and Side wiring options accept#14-#10 AWG stranded or solid wire
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number ACSSR
Product Name Leviton Acenti NEMA 5-15R Surge Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1445539-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-A2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Japanese Adapter Plug - 88100012 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details