TelephoneStuff.com Leviton 20Amp 250V Grounding Duplex Receptacle 5824

Description
NEMA 6-20R Narrow body duplex receptacle. Features: - 20Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 6-20R
Description
NEMA 6-20R Narrow body duplex receptacle. Features: - 20Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 6-20R

Suppliers

Company
Product
Description
Supplier Links
Leviton 20Amp 250V Grounding Duplex Receptacle - 5824 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20Amp 250V Grounding Duplex Receptacle
5824
Leviton 20Amp 250V Grounding Duplex Receptacle 5824
NEMA 6-20R Narrow body duplex receptacle. Features: - 20Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 6-20R

NEMA 6-20R Narrow body duplex receptacle.
Features:
- 20Amp
- 250V
- Striaght blade
- Commercial grade
- Self grounding
- Back and side wired
- Steel strap
- 2P, 3W
- NEMA 6-20R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5824
Product Name Leviton 20Amp 250V Grounding Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/250V North American Screw Mount Receptacle - 88282100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
IP44 Splashproof Small Box Receptacle - D42S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers