TelephoneStuff.com Leviton Hospital Grade 15A/125V Duplex Decora Receptacle 16262-HG

Description
Hospital-Grade back and side wired NEMA 5-15R receptacles are self grounding when installed properly. Features: - Locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals for fast installation - Up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades
Description
Hospital-Grade back and side wired NEMA 5-15R receptacles are self grounding when installed properly. Features: - Locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals for fast installation - Up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades

Suppliers

Company
Product
Description
Supplier Links
Leviton Hospital Grade 15A/125V Duplex Decora Receptacle - 16262-HG - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Hospital Grade 15A/125V Duplex Decora Receptacle
16262-HG
Leviton Hospital Grade 15A/125V Duplex Decora Receptacle 16262-HG
Hospital-Grade back and side wired NEMA 5-15R receptacles are self grounding when installed properly. Features: - Locked-in mounting strap with a self-grounding clip riveted to the strap - Back and side wiring terminals for fast installation - Up to #10 solid or stranded conductors - Triple-wipe copper alloy contacts ensure maximum conductivity Note: Click here to view Leviton's color shades

Hospital-Grade back and side wired NEMA 5-15R receptacles are self grounding when installed properly.
Features:
- Locked-in mounting strap with a self-grounding clip riveted to the strap
- Back and side wiring terminals for fast installation
- Up to #10 solid or stranded conductors
- Triple-wipe copper alloy contacts ensure maximum conductivity
Note:
Click here to view Leviton's color shades

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 16262-HG
Product Name Leviton Hospital Grade 15A/125V Duplex Decora Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472939-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 11kW (15Hp) Power Module - 25-PM1-D024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Italian Black 16A/250VAC Socket - 88052050 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details