TelephoneStuff.com Leviton 20A/125V Narrow Body Single Receptacle 5361

Description
Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Back and side wired - Steel strap
Description
Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Back and side wired - Steel strap

Suppliers

Company
Product
Description
Supplier Links
Leviton 20A/125V Narrow Body Single Receptacle - 5361 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20A/125V Narrow Body Single Receptacle
5361
Leviton 20A/125V Narrow Body Single Receptacle 5361
Features: - 20Amp - 125V - NEMA 5-20R - 2P, 3W - Straight blade - Industrial grade - Self grounding - Back and side wired - Steel strap

Features:
- 20Amp
- 125V
- NEMA 5-20R
- 2P, 3W
- Straight blade
- Industrial grade
- Self grounding
- Back and side wired
- Steel strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5361
Product Name Leviton 20A/125V Narrow Body Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Connectors - 1858662 - RS Components, Ltd.
Specs
Power Type AC Power Connector
Device Type Receptacle; Lighting Connectors
Mounting Style Cable; Cable mount
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Continental Europe Black 16A/250V Socket - 88052011 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details