TelephoneStuff.com Leviton Power Distribution Box GFCI-Protected Receptacles.. PB101-SGF

Description
The weatherproof covers prevent nuisance tripping and also prevents moisture from entering contacts. Available in 20 Amp straight-blade or 20 Amp locking versions. Features one 50 Amp 125/250 volt supply inlet and one 50 Amp 125/250 volt outlet for feed-through applications and also includes one 30 Amp 250 volt locking receptacle. The Box Features: - Meets OSHA Regulation 20, Part 1926, Subpart K standards for open-neutral GFCI protection and circuit overload protection - UL Listed for outdoor use - Offers clear porthole panel for easy viewing of circuit breakers - Individual circuit breakers offer overload protection to 20 Amp receptacles - Sturdy reinforced metal housing and legs withstand abuse - (6)20A/125V locking Blade, GFCI Protected - (1)30A/250V locking Blade, GFCI Protected - Available in high visibility yellow - Commonly known as "The Box"
Description
The weatherproof covers prevent nuisance tripping and also prevents moisture from entering contacts. Available in 20 Amp straight-blade or 20 Amp locking versions. Features one 50 Amp 125/250 volt supply inlet and one 50 Amp 125/250 volt outlet for feed-through applications and also includes one 30 Amp 250 volt locking receptacle. The Box Features: - Meets OSHA Regulation 20, Part 1926, Subpart K standards for open-neutral GFCI protection and circuit overload protection - UL Listed for outdoor use - Offers clear porthole panel for easy viewing of circuit breakers - Individual circuit breakers offer overload protection to 20 Amp receptacles - Sturdy reinforced metal housing and legs withstand abuse - (6)20A/125V locking Blade, GFCI Protected - (1)30A/250V locking Blade, GFCI Protected - Available in high visibility yellow - Commonly known as "The Box"

Suppliers

Company
Product
Description
Supplier Links
Leviton Power Distribution Box GFCI-Protected Receptacles.. - PB101-SGF - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Power Distribution Box GFCI-Protected Receptacles..
PB101-SGF
Leviton Power Distribution Box GFCI-Protected Receptacles.. PB101-SGF
The weatherproof covers prevent nuisance tripping and also prevents moisture from entering contacts. Available in 20 Amp straight-blade or 20 Amp locking versions. Features one 50 Amp 125/250 volt supply inlet and one 50 Amp 125/250 volt outlet for feed-through applications and also includes one 30 Amp 250 volt locking receptacle. The Box Features: - Meets OSHA Regulation 20, Part 1926, Subpart K standards for open-neutral GFCI protection and circuit overload protection - UL Listed for outdoor use - Offers clear porthole panel for easy viewing of circuit breakers - Individual circuit breakers offer overload protection to 20 Amp receptacles - Sturdy reinforced metal housing and legs withstand abuse - (6)20A/125V locking Blade, GFCI Protected - (1)30A/250V locking Blade, GFCI Protected - Available in high visibility yellow - Commonly known as "The Box"

The weatherproof covers prevent nuisance tripping and also prevents moisture from entering contacts. Available in 20 Amp straight-blade or 20 Amp locking versions. Features one 50 Amp 125/250 volt supply inlet and one 50 Amp 125/250 volt outlet for feed-through applications and also includes one 30 Amp 250 volt locking receptacle.
The Box Features:
- Meets OSHA Regulation 20, Part 1926, Subpart K standards for open-neutral GFCI protection and circuit overload protection
- UL Listed for outdoor use
- Offers clear porthole panel for easy viewing of circuit breakers
- Individual circuit breakers offer overload protection to 20 Amp receptacles
- Sturdy reinforced metal housing and legs withstand abuse
- (6)20A/125V locking Blade, GFCI Protected
- (1)30A/250V locking Blade, GFCI Protected
- Available in high visibility yellow
- Commonly known as "The Box"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number PB101-SGF
Product Name Leviton Power Distribution Box GFCI-Protected Receptacles..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM1-A011 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IEC 60320 C14 Snap-In Inlet; 2.0mm panel thickness - 83030170 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details