TelephoneStuff.com Leviton 15 Series Taper Nose Panel Receptacle with.. 15R22

Description
15 Series taper nose female threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry. Features: - Supports up to 125 Amps / 600V - Cable Range: 8-4 AWG - NEMA 3R-Rated (rainproof) for use outdoors - Style: 90-Degree - Standards and Certifications: UL/CSA
Description
15 Series taper nose female threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry. Features: - Supports up to 125 Amps / 600V - Cable Range: 8-4 AWG - NEMA 3R-Rated (rainproof) for use outdoors - Style: 90-Degree - Standards and Certifications: UL/CSA

Suppliers

Company
Product
Description
Supplier Links
Leviton 15 Series Taper Nose Panel Receptacle with.. - 15R22 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 15 Series Taper Nose Panel Receptacle with..
15R22
Leviton 15 Series Taper Nose Panel Receptacle with.. 15R22
15 Series taper nose female threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry. Features: - Supports up to 125 Amps / 600V - Cable Range: 8-4 AWG - NEMA 3R-Rated (rainproof) for use outdoors - Style: 90-Degree - Standards and Certifications: UL/CSA

15 Series taper nose female threaded stud receptacle. Primary applications include carnivals and theme parks, as well as the entertainment industry.
Features:
- Supports up to 125 Amps / 600V
- Cable Range: 8-4 AWG
- NEMA 3R-Rated (rainproof) for use outdoors
- Style: 90-Degree
- Standards and Certifications: UL/CSA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 15R22
Product Name Leviton 15 Series Taper Nose Panel Receptacle with..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC Plug I, Cord Connector (Rewireable), Straight - 0922 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1815D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details