TelephoneStuff.com Leviton Duplex Receptacle 20 Amp, 125 Volt, NEMA 5-20R TWR20

Description
15 Amp, 125 Volt, Duplex Receptacle. Duplex Receptacle Features: - Self grounding - Tamper and weather resistant - Straight blade - Industrial grade - NEMA 5-20R - 2 pole - 3 wire - Back and side wired - Nickel plated brass strap
Description
15 Amp, 125 Volt, Duplex Receptacle. Duplex Receptacle Features: - Self grounding - Tamper and weather resistant - Straight blade - Industrial grade - NEMA 5-20R - 2 pole - 3 wire - Back and side wired - Nickel plated brass strap

Suppliers

Company
Product
Description
Supplier Links
Leviton Duplex Receptacle 20 Amp, 125 Volt, NEMA 5-20R - TWR20 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Duplex Receptacle 20 Amp, 125 Volt, NEMA 5-20R
TWR20
Leviton Duplex Receptacle 20 Amp, 125 Volt, NEMA 5-20R TWR20
15 Amp, 125 Volt, Duplex Receptacle. Duplex Receptacle Features: - Self grounding - Tamper and weather resistant - Straight blade - Industrial grade - NEMA 5-20R - 2 pole - 3 wire - Back and side wired - Nickel plated brass strap

15 Amp, 125 Volt, Duplex Receptacle.
Duplex Receptacle Features:
- Self grounding
- Tamper and weather resistant
- Straight blade
- Industrial grade
- NEMA 5-20R
- 2 pole
- 3 wire
- Back and side wired
- Nickel plated brass strap

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number TWR20
Product Name Leviton Duplex Receptacle 20 Amp, 125 Volt, NEMA 5-20R
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Control, regulating and display devices - control regulating and display devices - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-D2P3 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details