TelephoneStuff.com Legrand - Wiremold 3000® Series Rectangular Receptacle.. G3048R

Description
3000® Series Rectangular Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A and 20A receptacles into 3000® Series Raceway - Device bracket (Model #: G3007C) included - Available Finishes: - Gray - Ivory
Description
3000® Series Rectangular Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A and 20A receptacles into 3000® Series Raceway - Device bracket (Model #: G3007C) included - Available Finishes: - Gray - Ivory

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold 3000® Series Rectangular Receptacle.. - G3048R - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold 3000® Series Rectangular Receptacle..
G3048R
Legrand - Wiremold 3000® Series Rectangular Receptacle.. G3048R
3000® Series Rectangular Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations. Features: - Installs commercially available 15A and 20A receptacles into 3000® Series Raceway - Device bracket (Model #: G3007C) included - Available Finishes: - Gray - Ivory

3000® Series Rectangular Receptacle Cover is designed for the 3000® Series Steel Raceway, which provides wiring capacities for small to medium size installations.
Features:
- Installs commercially available 15A and 20A receptacles into 3000® Series Raceway
- Device bracket (Model #: G3007C) included
- Available Finishes:
- Gray
- Ivory

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number G3048R
Product Name Legrand - Wiremold 3000® Series Rectangular Receptacle..
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Tamper Resistant & Weather Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
10A/250V Italian Plug - 88010772 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
IP44 Splashproof Small Box Receptacle - D41S01A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers