TelephoneStuff.com Leviton 20 Amp, 125 Volt, Hospital Grade Duplex Receptacle M8300

Description
20 Amp, 125 Volt, Hospital Grade Duplex Receptacle. Features: - Single-piece, wrap-around nickel-plated brass receptacle mounting straps with integral ground contact - Impact resistant nylon receptacle cover and body - Four corner latches fastening the receptacle’s face to the body - NEMA 5-20R - 2 pole - 3 wire - Nickel plated brass strap - Face and body made of nylon material - Solid brass locking pins and bushing - Triple combination head, steel mounting screws - Dielectric Voltage: withstands 2000V per UL498 - Termination: Modular terminals
Description
20 Amp, 125 Volt, Hospital Grade Duplex Receptacle. Features: - Single-piece, wrap-around nickel-plated brass receptacle mounting straps with integral ground contact - Impact resistant nylon receptacle cover and body - Four corner latches fastening the receptacle’s face to the body - NEMA 5-20R - 2 pole - 3 wire - Nickel plated brass strap - Face and body made of nylon material - Solid brass locking pins and bushing - Triple combination head, steel mounting screws - Dielectric Voltage: withstands 2000V per UL498 - Termination: Modular terminals

Suppliers

Company
Product
Description
Supplier Links
Leviton 20 Amp, 125 Volt, Hospital Grade Duplex Receptacle - M8300 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20 Amp, 125 Volt, Hospital Grade Duplex Receptacle
M8300
Leviton 20 Amp, 125 Volt, Hospital Grade Duplex Receptacle M8300
20 Amp, 125 Volt, Hospital Grade Duplex Receptacle. Features: - Single-piece, wrap-around nickel-plated brass receptacle mounting straps with integral ground contact - Impact resistant nylon receptacle cover and body - Four corner latches fastening the receptacle’s face to the body - NEMA 5-20R - 2 pole - 3 wire - Nickel plated brass strap - Face and body made of nylon material - Solid brass locking pins and bushing - Triple combination head, steel mounting screws - Dielectric Voltage: withstands 2000V per UL498 - Termination: Modular terminals

20 Amp, 125 Volt, Hospital Grade Duplex Receptacle.
Features:
- Single-piece, wrap-around nickel-plated brass receptacle mounting straps with integral ground contact
- Impact resistant nylon receptacle cover and body
- Four corner latches fastening the receptacle’s face to the body
- NEMA 5-20R
- 2 pole
- 3 wire
- Nickel plated brass strap
- Face and body made of nylon material
- Solid brass locking pins and bushing
- Triple combination head, steel mounting screws
- Dielectric Voltage: withstands 2000V per UL498
- Termination: Modular terminals

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number M8300
Product Name Leviton 20 Amp, 125 Volt, Hospital Grade Duplex Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

6.0 Amp USB Charger Dual Type C, 30W Duplex Tamper Resistant Outlet - R1815D60CC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
30mm LED Module 800G PB - 800G-DLSB-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details