TelephoneStuff.com Leviton 20Amp 250V Grounding Single Receptacle 5823

Description
NEMA 6-20R Narrow body single receptacle. Features: - 20Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 6-20R
Description
NEMA 6-20R Narrow body single receptacle. Features: - 20Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 6-20R

Suppliers

Company
Product
Description
Supplier Links
Leviton 20Amp 250V Grounding Single Receptacle - 5823 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 20Amp 250V Grounding Single Receptacle
5823
Leviton 20Amp 250V Grounding Single Receptacle 5823
NEMA 6-20R Narrow body single receptacle. Features: - 20Amp - 250V - Striaght blade - Commercial grade - Self grounding - Back and side wired - Steel strap - 2P, 3W - NEMA 6-20R

NEMA 6-20R Narrow body single receptacle.
Features:
- 20Amp
- 250V
- Striaght blade
- Commercial grade
- Self grounding
- Back and side wired
- Steel strap
- 2P, 3W
- NEMA 6-20R

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 5823
Product Name Leviton 20Amp 250V Grounding Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 207486-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Danish Black 13A/250VAC Socket - 88052030 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details