TelephoneStuff.com Leviton 30 Amp Flanged Inlet Locking Receptacle -.. 3334-C

Description
Industrial grade 30 amp flanged inlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking
Description
Industrial grade 30 amp flanged inlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking

Suppliers

Company
Product
Description
Supplier Links
Leviton 30 Amp Flanged Inlet Locking Receptacle -.. - 3334-C - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 30 Amp Flanged Inlet Locking Receptacle -..
3334-C
Leviton 30 Amp Flanged Inlet Locking Receptacle -.. 3334-C
Industrial grade 30 amp flanged inlet locking receptacle. Features: - NEMA Non-NEMA - 30 Amp, 125/250 Volt, 3 Pole, 3 Wire - Back wired - Non-UL certified Specifications: - Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking

Industrial grade 30 amp flanged inlet locking receptacle.
Features:
- NEMA Non-NEMA
- 30 Amp, 125/250 Volt, 3 Pole, 3 Wire
- Back wired
- Non-UL certified
Specifications:
- Flanged Inlets and Outlets are built to endure hard use with rugged nylon flanges that assure a smooth, flush fit and outstanding resistance to cracking and breaking

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 3334-C
Product Name Leviton 30 Amp Flanged Inlet Locking Receptacle -..
Device Type Receptacle
Applications Industrial
Mounting Style Flange
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Box Inlet - G51S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers