TelephoneStuff.com Leviton Flush Mount Receptacle 50Amp 250V Isolated Ground 8450-IG

Description
Fits wallplates with 2.465" diameter center hole. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - Side wired - Steel strap - 3P, 4W - Self grounding - 3-Phase - Isolated ground
Description
Fits wallplates with 2.465" diameter center hole. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - Side wired - Steel strap - 3P, 4W - Self grounding - 3-Phase - Isolated ground

Suppliers

Company
Product
Description
Supplier Links
Leviton Flush Mount Receptacle 50Amp 250V Isolated Ground - 8450-IG - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Flush Mount Receptacle 50Amp 250V Isolated Ground
8450-IG
Leviton Flush Mount Receptacle 50Amp 250V Isolated Ground 8450-IG
Fits wallplates with 2.465" diameter center hole. Features: - 50Amp - NEMA 15-50R - 250V - Straight blade - Industrial grade - Side wired - Steel strap - 3P, 4W - Self grounding - 3-Phase - Isolated ground

Fits wallplates with 2.465" diameter center hole.
Features:
- 50Amp
- NEMA 15-50R
- 250V
- Straight blade
- Industrial grade
- Side wired
- Steel strap
- 3P, 4W
- Self grounding
- 3-Phase
- Isolated ground

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Power Connectors
Product Number 8450-IG
Product Name Leviton Flush Mount Receptacle 50Amp 250V Isolated Ground
Device Type Plug; Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 6-15R Straight Blade Device - Q-722 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
3 Outlets Polarized Swivel Adapter, 2-Prong to 2-Prong White - 5517 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details